onsemi PMIC - PMIC - Gate Drivers - NCV51705MNTWG NCV51705MNTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929012-NCV51705MNTWG Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 24-QFNW (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCV51705 Categories: Integrated Circuits (ICs) Case / Package: 24-QFNW (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV51705MNTWGOSDKR, NCV51705MNTWGOSTR, NCV51705MNTWGOS-ND, NCV51705MNTWGOSCT, NCV51705MNTWGOS
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929012-NCV51705MNTWG Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 24-QFNW (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCV51705 Categories: Integrated Circuits (ICs) Case / Package: 24-QFNW (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV51705MNTWGOSDKR, NCV51705MNTWGOSTR, NCV51705MNTWGOS-ND, NCV51705MNTWGOSCT, NCV51705MNTWGOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCV51705MNTWG - 929012-NCV51705MNTWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCV51705MNTWG
929012-NCV51705MNTWG
PMIC - PMIC - Gate Drivers - NCV51705MNTWG 929012-NCV51705MNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 929012-NCV51705MNTWG Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 24-QFNW (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCV51705 Categories: Integrated Circuits (ICs) Case / Package: 24-QFNW (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV51705MNTWGOSDKR, NCV51705MNTWGOSTR, NCV51705MNTWGOS-ND, NCV51705MNTWGOSCT, NCV51705MNTWGOS

Manufacturer: ON Semiconductor
Win Source Part Number: 929012-NCV51705MNTWG
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting 24-QFNW (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV51705
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFNW (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV51705MNTWGOSDKR, NCV51705MNTWGOSTR, NCV51705MNTWGOS-ND, NCV51705MNTWGOSCT, NCV51705MNTWGOS

Buy Now Datasheet
PMIC - Gate Drivers - NCV51705MNTWG - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCV51705MNTWG
PMIC - Gate Drivers NCV51705MNTWG
IC GATE DRVR LOW-SIDE 24QFN

IC GATE DRVR LOW-SIDE 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 929012-NCV51705MNTWG NCV51705MNTWG
Product Name PMIC - PMIC - Gate Drivers - NCV51705MNTWG PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1658860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
 - 54F20DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers