The NCV51511PDR2G is a high-frequency gate driver IC designed for driving N-Channel MOSFETs in high-side and low-side configurations, suitable for applications up to 80 V. It features an integrated bootstrap diode, allowing for efficient high-side operation. The device supports a wide supply voltage range of 8 V to 16 V, with an absolute maximum of 18 V, and offers output current capabilities of 3 A source and 6 A sink. Typical rise and fall times are 6 ns and 4 ns, respectively, with fast propagation delays of approximately 30 ns and a delay matching of 2 ns. The NCV51511PDR2G is automotive qualified to AEC-Q100, operating within a temperature range of -40°C to 150°C, and is designed for reliability at elevated temperatures. It includes under-voltage lockout (UVLO) protection and is packaged in an SOIC-8 with an exposed pad for improved thermal performance. This gate driver is suitable for applications such as 48 V converters for hybrid and electric vehicles, half-bridge and full-bridge converters, and synchronous buck converters.
IC GATE DRVR HI/LOW SIDE 8SOIC
IC GATE DRVR HI/LOW SIDE 8SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
100V High-Frequency, High Side and Low Side Gate Driver 100V High-Frequency, High Side and Low Side Gate Driver, 2500-REEL Product overview: NCV51511PDR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 100V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCV51511PDR2G can be used for catalog matching and distributor lookup.
IC GATE DRVR HI/LOW SIDE 8SOIC
Gate Drivers HIGH SIDE AND LOW SIDE GATE DRIVER
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
GATE DRIVERS, -40 TO 150DEG C; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:3A; Sink Current:6A RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 488-NCV51511PDR2GDKR-ND | 730-NCV51511PDR2G | NCV51511PDR2G | NCV51511PDR2G | NCV51511PDR2G | 65AC4983 |
| Product Name | Gate Drivers | 100V Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers, -40 To 150Deg C; No. Of Channels Onsemi |
| Driver Type | High-side; Low-side | High-side; Low-side | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 6 amps | 6 amps | ||||
| Supply Voltage | 8 to 16 volts | 8 to ? volts | 16 to 8 volts | 8 to 16 volts | ||
| Rise Time | 6 ns | 6 ns |