onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors NCV4390DR2G

Description
Win Source Part Number: 1345324-NCV4390DR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 2,500 Voltage - Input: 0V ~ 5V Current - Supply: 2.8 mA Voltage - Supply: 0V ~ 18V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV4390
Request a Quote Datasheet
Description
Win Source Part Number: 1345324-NCV4390DR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 2,500 Voltage - Input: 0V ~ 5V Current - Supply: 2.8 mA Voltage - Supply: 0V ~ 18V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV4390
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1345324-NCV4390DR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
1345324-NCV4390DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors 1345324-NCV4390DR2G
Win Source Part Number: 1345324-NCV4390DR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 2,500 Voltage - Input: 0V ~ 5V Current - Supply: 2.8 mA Voltage - Supply: 0V ~ 18V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV4390

Win Source Part Number: 1345324-NCV4390DR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Secondary-Side Controller, Synchronous Rectifier
Standard Package: 2,500
Voltage - Input: 0V ~ 5V
Current - Supply: 2.8 mA
Voltage - Supply: 0V ~ 18V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV4390

Buy Now Datasheet
PMIC - Power Supply Controllers, Monitors - NCV4390DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Supply Controllers, Monitors
NCV4390DR2G
PMIC - Power Supply Controllers, Monitors NCV4390DR2G
AUTOMOTIVE ADVANCED SECONDARY SI

AUTOMOTIVE ADVANCED SECONDARY SI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 1345324-NCV4390DR2G NCV4390DR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors PMIC - Power Supply Controllers, Monitors
Supply Voltage Other; 0V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details