onsemi PMIC - PMIC - Voltage Regulators - Linear - NCV4279BDWR2G NCV4279BDWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 117740-NCV4279BDWR2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 150mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 150mA Operating Supply Current: 19μA to 125μA Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 117740-NCV4279BDWR2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 150mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 150mA Operating Supply Current: 19μA to 125μA Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCV4279BDWR2G - 117740-NCV4279BDWR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV4279BDWR2G
117740-NCV4279BDWR2G
PMIC - PMIC - Voltage Regulators - Linear - NCV4279BDWR2G 117740-NCV4279BDWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 117740-NCV4279BDWR2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset Output Current: 150mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 150mA Operating Supply Current: 19μA to 125μA Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 117740-NCV4279BDWR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 150mA
Operating Supply Current: 19μA to 125μA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 0.6V SOIC LDO Voltage Regulator IC
776-NCV4279BDWR2G
5V 0.6V SOIC LDO Voltage Regulator IC 776-NCV4279BDWR2G
5V FIXED POSITIVE LDO REGULATOR, 0.6V DROPOUT, PDSO20, LEAD FREE, SOIC-20 Product overview: NCV4279BDWR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.6V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.6V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4279BDWR2G can be used for catalog matching and distributor lookup.

5V FIXED POSITIVE LDO REGULATOR, 0.6V DROPOUT, PDSO20, LEAD FREE, SOIC-20 Product overview: NCV4279BDWR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.6V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.6V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4279BDWR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NCV4279BDWR2G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PDSO20

Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PDSO20

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV4279BDWR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV4279BDWR2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV4279BDWR2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 20-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 20-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV4279BDWR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV4279BDWR2G
PMIC - Voltage Regulators - Linear NCV4279BDWR2G
IC REG LINEAR 5V 150MA 20SOIC

IC REG LINEAR 5V 150MA 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV4279BDWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV4279BDWR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV4279BDWR2G
IC REG LINEAR 5V 150MA 20SOIC

IC REG LINEAR 5V 150MA 20SOIC

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV4279BDWR2G
LDO Voltage Regulators NCV4279BDWR2G
LDO Voltage Regulators ANA 5.0V MICROPOWER

LDO Voltage Regulators ANA 5.0V MICROPOWER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 117740-NCV4279BDWR2G 776-NCV4279BDWR2G NCV4279BDWR2G NCV4279BDWR2GOSTR-ND NCV4279BDWR2G NCV4279BDWR2G NCV4279BDWR2G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCV4279BDWR2G 5V 0.6V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SOIC; Other; 20-SOIC Other; SOIC SOIC; Other; SOIC20 SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7513049 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Motor Drivers, Controllers - A5977GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP162ACBZ-4.2-R7 - 910618-ADP162ACBZ-4.2-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 4-WLCSP (0.96x0.96)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25172DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details