Manufacturer: ON Semiconductor
Win Source Part Number: 1230622-NCV4276CDSAD
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA D2PAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA D2PAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA D2PAK-5
LDO Regulator, 400 mA, Low Dropout Adjustable, 2%, 800-REEL Product overview: NCV4276CDSADJR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4276CDSADJR4G
IC REG LIN POS ADJ 400MA D2PAK-5
LDO Voltage Regulators ADJ V/400MA LDO
IC REG LIN POS ADJ 400MA D2PAK-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1230622-NCV4276CDSADJR4G | 488-NCV4276CDSADJR4GCT-ND | 776-NCV4276CDSADJR4G | NCV4276CDSADJR4G | NCV4276CDSADJR4G | NCV4276CDSADJR4G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV4276CDSADJR4G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 400 mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263-6 | TO-263 | |||
| Special Features | Reverse Voltage Protection |