onsemi Voltage Regulators - Linear NCV4275ADS33R4G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV4275ADS33R4G is a linear voltage regulator designed for automotive applications, providing a fixed output voltage of 3.3 V with a maximum output current of 450 mA. It operates within an input voltage range of 4.4 V to 42 V and features a low dropout voltage of 500 mV. The device includes essential protection features such as overcurrent protection, thermal overload protection, and a programmable microprocessor reset output. It is AEC-Q100 Grade 1 qualified, making it suitable for harsh automotive environments. The NCV4275ADS33R4G is available in a D2PAK package and is pin-compatible with the NCV4275 series, allowing for flexible design options.

Datasheet Summary
Powered by GS/AI

The NCV4275ADS33R4G is a linear voltage regulator designed for automotive applications, providing a fixed output voltage of 3.3 V with a maximum output current of 450 mA. It operates within an input voltage range of 4.4 V to 42 V and features a low dropout voltage of 500 mV. The device includes essential protection features such as overcurrent protection, thermal overload protection, and a programmable microprocessor reset output. It is AEC-Q100 Grade 1 qualified, making it suitable for harsh automotive environments. The NCV4275ADS33R4G is available in a D2PAK package and is pin-compatible with the NCV4275 series, allowing for flexible design options.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCV4275ADS33R4G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV4275ADS33R4G
Voltage Regulators - Linear NCV4275ADS33R4G
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5

Buy Now Datasheet
Voltage Regulators - Linear - NCV4275ADS33R4G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV4275ADS33R4G
Voltage Regulators - Linear NCV4275ADS33R4G
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA D2PAK-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV4275ADS33R4G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7095294 - RS Components, Ltd.
Specs
Type MSOP; Msop
Pins 8
View Details
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details