IC REG LINEAR 5V 150MA 14-SOIC
IC REG LINEAR 5V 150MA 14-SOIC
IC REG LINEAR 5V 150MA 14-SOIC
5V 0.15A LDO Regulator, 14-Pin SOIC N, Surface Mount Product overview: NCV4269AD250R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 0.15A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.15A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV4269AD250R2G can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 150MA 14SOIC
IC REG LINEAR 5V 150MA 14SOIC
LDO Voltage Regulators 5.0V 150MA LDO
IC REG LINEAR 5V 150MA 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV4269AD250R2GTR-ND | 776-NCV4269AD250R2G | NCV4269AD250R2G | NCV4269AD250R2G | NCV4269AD250R2G | NCV4269AD250R2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | SMD 5V 0.15A SOIC LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; SOIC N | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | |||
| Special Features | Reverse Voltage Protection | Reset |