onsemi Voltage Regulators - Linear NCV4250-2CSNT1G

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 5-TSOP
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 5-TSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV4250-2CSNT1G is a low dropout tracking voltage regulator designed for automotive applications and other scenarios requiring output isolation from other regulators. It provides a buffered output voltage that closely tracks the reference input voltage, with a source capability of up to 50 mA. The device features a low dropout voltage of approximately 120 mV at 10 mA and operates with low quiescent current in standby mode. The input voltage range is from 4 V to 40 V, and it includes several protection features such as current limitation, thermal shutdown, and reverse input voltage protection. The NCV4250-2CSNT1G is AEC-Q100 Grade 1 qualified, making it suitable for automotive environments. It is packaged in a TSOP-5 case and is a Pb-free device, ensuring compliance with environmental standards. This regulator is particularly useful for powering off-module loads like sensors.

Datasheet Summary
Powered by GS/AI

The NCV4250-2CSNT1G is a low dropout tracking voltage regulator designed for automotive applications and other scenarios requiring output isolation from other regulators. It provides a buffered output voltage that closely tracks the reference input voltage, with a source capability of up to 50 mA. The device features a low dropout voltage of approximately 120 mV at 10 mA and operates with low quiescent current in standby mode. The input voltage range is from 4 V to 40 V, and it includes several protection features such as current limitation, thermal shutdown, and reverse input voltage protection. The NCV4250-2CSNT1G is AEC-Q100 Grade 1 qualified, making it suitable for automotive environments. It is packaged in a TSOP-5 case and is a Pb-free device, ensuring compliance with environmental standards. This regulator is particularly useful for powering off-module loads like sensors.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCV4250-2CSNT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV4250-2CSNT1G
Voltage Regulators - Linear NCV4250-2CSNT1G
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 5-TSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 5-TSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV4250-2CSNT1G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products