ONSEMI
NCV360SNT1G -- PMIC - POWER SUPPLY CONTROLLERS, MONITORS
onsemi
PMIC - Power Supply Controllers, Monitors
NCV360SNT1G
Description
IC REG OVLO 20V 5TSOP
-
Lingto Electronic Limited
Datasheet
Description
IC REG OVLO 20V 5TSOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
NCV360SNT1G |
|
Product Name
|
PMIC - Power Supply Controllers, Monitors |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Supply Voltage
Other; 3V ~ 3.6V
Package Type
Tube
View Details
5 suppliers
Allegro MicroSystems Inc.
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; 16-DIP
View Details
7 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Technology
RS422; RS485
Device Type
Transmitter; Transceiver; Transmitter
Features
RoHS; ESD Protected
View Details