onsemi Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCV333ASQ3T2G

Description
Low Power, Zero-Drift Operational Amplifier with 10 µV Offset Low Power, Zero-Drift Operational Amplifier with 10 µV Offset
Request a Quote Datasheet
Description
Low Power, Zero-Drift Operational Amplifier with 10 µV Offset Low Power, Zero-Drift Operational Amplifier with 10 µV Offset
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCV333ASQ3T2G - Rochester Electronics
Newburyport, MA, United States
Low Power, Zero-Drift Operational Amplifier with 10 µV Offset Low Power, Zero-Drift Operational Amplifier with 10 µV Offset

Low Power, Zero-Drift Operational Amplifier with 10 µV Offset Low Power, Zero-Drift Operational Amplifier with 10 µV Offset

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1356711-NCV333ASQ3T2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1356711-NCV333ASQ3T2G
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1356711-NCV333ASQ3T2G
Win Source Part Number: 1356711-NCV333ASQ3T2 G Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Base Product Number: NCV333 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 28µA Current - Output / Channel: 11 mA Number of Circuits: 1 -3db Bandwidth: 60 kHz Amplifier Type: Zero-Drift Slew Rate: 0.15V/µs Gain Bandwidth Product: 350 kHz Current - Input Bias: 60 pA Voltage - Input Offset: 6 µV Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1356711-NCV333ASQ3T2G
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Base Product Number: NCV333
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 28µA
Current - Output / Channel: 11 mA
Number of Circuits: 1
-3db Bandwidth: 60 kHz
Amplifier Type: Zero-Drift
Slew Rate: 0.15V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 60 pA
Voltage - Input Offset: 6 µV
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Singapore, Singapore
Automotive 3.3V Operational Amplifier IC
687-NCV333ASQ3T2G
Automotive 3.3V Operational Amplifier IC 687-NCV333ASQ3T2G
Zero-Drift Op Amp, 3.3V, 125C, AEC-Q100, Chopper-Stab Product overview: NCV333ASQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 3.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV333ASQ3T2G can be used for catalog matching and distributor lookup.

Zero-Drift Op Amp, 3.3V, 125C, AEC-Q100, Chopper-Stab Product overview: NCV333ASQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 3.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV333ASQ3T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV333ASQ3T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV333ASQ3T2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCV333ASQ3T2GOSTR-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV333ASQ3T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV333ASQ3T2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCV333ASQ3T2GOSDKR-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV333ASQ3T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV333ASQ3T2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCV333ASQ3T2GOSCT-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Op-Amp, Aec-Q100, 350Khz, 0.15V/us, Sc70; No. Of Amplifiers Onsemi - 62AC7334 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Aec-Q100, 350Khz, 0.15V/us, Sc70; No. Of Amplifiers Onsemi
62AC7334
Op-Amp, Aec-Q100, 350Khz, 0.15V/us, Sc70; No. Of Amplifiers Onsemi 62AC7334
OP-AMP, AEC-Q100, 350KHZ, 0.15V/US, SC70; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, AEC-Q100, 350KHZ, 0.15V/US, SC70; No. of Amplifiers:1 Amplifier; Bandwidth:350kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCV333ASQ3T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCV333ASQ3T2G
Integrated Circuits (ICs) - Linear - Amplifiers NCV333ASQ3T2G
IC OPAMP ZERO-DRIFT 1 CIRC SC88A

IC OPAMP ZERO-DRIFT 1 CIRC SC88A

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV333ASQ3T2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCV333ASQ3T2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCV333ASQ3T2G
IC OPAMP ZERO-DRIFT 1 CIRC SC88A

IC OPAMP ZERO-DRIFT 1 CIRC SC88A

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV333ASQ3T2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCV333ASQ3T2G
Instrumentation, OP Amps, Buffer Amps NCV333ASQ3T2G
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV333ASQ3T2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCV333ASQ3T2G
Instrumentation, OP Amps, Buffer Amps NCV333ASQ3T2G
IC OPAMP ZERO-DRIFT 1 CIRC SC88A

IC OPAMP ZERO-DRIFT 1 CIRC SC88A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCV333ASQ3T2G
Operational Amplifiers - Op Amps NCV333ASQ3T2G
Operational Amplifiers - Op Amps PRECISION OP-AMP

Operational Amplifiers - Op Amps PRECISION OP-AMP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number NCV333ASQ3T2G 1356711-NCV333ASQ3T2G 687-NCV333ASQ3T2G NCV333ASQ3T2GOSTR-ND 62AC7334 NCV333ASQ3T2G NCV333ASQ3T2G NCV333ASQ3T2G NCV333ASQ3T2G NCV333ASQ3T2G
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Automotive 3.3V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op-Amp, Aec-Q100, 350Khz, 0.15V/us, Sc70; No. Of Amplifiers Onsemi Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS
Package Type SC-70; SC-88A / SC-70-5 5-TSSOP, SC-70-5, SOT-353 SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 Surface Mount SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70; Surface Mount
Life Cycle Stage Active Active Active
Source Current (IS) 0.0280 milliamps 0.0280 milliamps 0.0280 milliamps 0.0280 milliamps
VOS 0.0060 millivolts 0.0060 millivolts 0.0060 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD548JR-REEL7 - Lingto Electronic Limited
Specs
Source Current (IS) 0.1700 milliamps
View Details
Dual CMOS Voltage Comparator, Open Drain Driver - ALD2301ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 3 to 10 volts
Source Current (IS) 0.0900 milliamps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
Op Amps - 2449822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP-8
Number of Pins 8
View Details