onsemi Voltage Regulators - Linear NCV33269DR2G

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-SOIC
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV33269DR2G is a low dropout linear voltage regulator designed for medium current applications, providing an adjustable output with a maximum output current of 800 mA. It features a dropout voltage of 1.0 V, making it suitable for low input voltage applications. The device is available in a compact SO-8 package and is AEC-Q100 qualified, indicating its suitability for automotive applications. It includes thermal shutdown and short circuit protection for enhanced reliability. The output voltage is trimmed to a tolerance of 1.0%, ensuring precision in voltage regulation. The NCV33269DR2G is a lead-free device, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The NCV33269DR2G is a low dropout linear voltage regulator designed for medium current applications, providing an adjustable output with a maximum output current of 800 mA. It features a dropout voltage of 1.0 V, making it suitable for low input voltage applications. The device is available in a compact SO-8 package and is AEC-Q100 qualified, indicating its suitability for automotive applications. It includes thermal shutdown and short circuit protection for enhanced reliability. The output voltage is trimmed to a tolerance of 1.0%, ensuring precision in voltage regulation. The NCV33269DR2G is a lead-free device, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCV33269DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV33269DR2G
Voltage Regulators - Linear NCV33269DR2G
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV33269DR2G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901620 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details