The NCV33204DTBR2 is a quad operational amplifier designed for low voltage, rail-to-rail operation on both input and output. It can operate with supply voltages ranging from ±0.9 V to +12 V, making it suitable for applications requiring efficient use of supply voltage. The amplifier features an input voltage range that includes both supply rails, allowing inputs to be driven up to 200 mV beyond the supply rails without causing phase reversal on the outputs. The output can swing within 50 mV of each rail, providing flexibility in signal processing. This device is characterized by a high output current capability of 80 mA while maintaining a low supply current of 0.9 mA per amplifier. It has a typical gain bandwidth product of 2.2 MHz, making it suitable for a variety of applications, including audio. The NCV33204DTBR2 is AEC-Q100 qualified, indicating its reliability for automotive applications, and it operates over an extended temperature range of -40°C to +105°C. The product is available in a TSSOP-14 package and is Pb-free and RoHS compliant.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 2.2MHZ RRO 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | NCV33204DTBR2OS-ND | NCV33204DTBR2 | NCV33204DTBR2 | 598-NCV33204DTBR2 | NCV33204DTBR2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2.2MHZ RRO 14TSSOP | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | ||
| Slew Rate | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |