Voltage Supervisor, 1V-10V, 2.55V-2.8V, SOIC-8, Micropower, Active Low Product overview: NCV33164D-3R2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 10V, 2.55V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 10V, 2.55V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV33164D-3R2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230592-NCV33164D-3R
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
IC SENSOR UNDERVOLTAGE 3V 8SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
IC SENSOR UNDERVOLTAGE 3V 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-NCV33164D-3R2G | 1230592-NCV33164D-3R2G | NCV33164D-3R2GOSTR-ND | NCV33164D-3R2G | NCV33164D-3R2G |
| Product Name | 1V 10V 2.55V SOIC Voltage Supervisor IC | PMIC - PMIC - Supervisors - NCV33164D-3R2G | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | ||||
| Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| IQ | 24 µA | ||||
| Supply Voltage | 1 to 10 volts |