Supervisor Open Drain or Open Collector 2 Channel 8-MSOP
Supervisor Open Drain or Open Collector 2 Channel 8-MSOP
Supervisor Open Drain or Open Collector 2 Channel 8-MSOP
Manufacturer: onsemi
Win Source Part Number: 1320480-NCV33161DMR2
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Standard Package: 4,000
Mounting: Surface Mount
Output: Open Drain or Open Collector
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectabl
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV33161DMR2GOSTR,NC
Base Product Number: NCV33161
RoHS Status: ROHS3 Compliant
Universal Voltage Monitor - Auto Rated Univ Volt Monitor Auto Std, Micro 8 lead Surface Mount, 4000-REEL Product overview: NCV33161DMR2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV33161DMR2G can be used for catalog matching and distributor lookup.
Supervisory Circuits AEC ANA UNI VOLT MONITOR
IC SUPERVISOR 2 CHANNEL MICRO8
VOLTAGE MONITOR, AEC-Q100, 1.27V, MICRO8; Threshold Voltage:1.27V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:-; Supply Voltage Max:40V; Reset Type:-; Digital IC Case:Micro8; No. of Pins:8Pins; Delay Time:-; RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 2 Channel 8-MSOP
IC SUPERVISOR 2 CHANNEL MICRO8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCV33161DMR2GOSCT-ND | 1320480-NCV33161DMR2G | 691-NCV33161DMR2G | NCV33161DMR2G | NCV33161DMR2G | 13AC3790 | NCV33161DMR2G | NCV33161DMR2G |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | SMD Voltage Supervisor IC | Supervisory Circuits | PMIC - Supervisors | Voltage Monitor, Aec-Q100, 1.27V, Micro8; Threshold Voltage Onsemi | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Open Drain | Open Drain; Inverting | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Number of Supplies | 2; 2 | 2 | 2; 2 | 2; 2Monitors |