onsemi Linear Volt Reg, Aec-Q100, 1.2-37V, Soic; Output Type Onsemi NCV317LBDR2G

Description
LINEAR VOLT REG, AEC-Q100, 1.2-37V, SOIC; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Adj 100mA Linear Voltage Regulators; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, AEC-Q100, 1.2-37V, SOIC; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Adj 100mA Linear Voltage Regulators; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, Aec-Q100, 1.2-37V, Soic; Output Type Onsemi - 13AC6157 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, Aec-Q100, 1.2-37V, Soic; Output Type Onsemi
13AC6157
Linear Volt Reg, Aec-Q100, 1.2-37V, Soic; Output Type Onsemi 13AC6157
LINEAR VOLT REG, AEC-Q100, 1.2-37V, SOIC; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Adj 100mA Linear Voltage Regulators; IC Case / Package:SOIC RoHS Compliant: Yes

LINEAR VOLT REG, AEC-Q100, 1.2-37V, SOIC; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Adj 100mA Linear Voltage Regulators; IC Case / Package:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 13AC6157
Product Name Linear Volt Reg, Aec-Q100, 1.2-37V, Soic; Output Type Onsemi
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details