onsemi Linear Volt Reg, Aec-Q100, 1.5A, To263-3; Fixed Output Voltage Nom. Onsemi NCV317BTG

Description
LINEAR VOLT REG, AEC-Q100, 1.5A, TO263-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Output Current:1.5A; Output Type:Adjustable RoHS Compliant: Yes
Description
LINEAR VOLT REG, AEC-Q100, 1.5A, TO263-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Output Current:1.5A; Output Type:Adjustable RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, Aec-Q100, 1.5A, To263-3; Fixed Output Voltage Nom. Onsemi - 71J6666 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, Aec-Q100, 1.5A, To263-3; Fixed Output Voltage Nom. Onsemi
71J6666
Linear Volt Reg, Aec-Q100, 1.5A, To263-3; Fixed Output Voltage Nom. Onsemi 71J6666
LINEAR VOLT REG, AEC-Q100, 1.5A, TO263-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Output Current:1.5A; Output Type:Adjustable RoHS Compliant: Yes

LINEAR VOLT REG, AEC-Q100, 1.5A, TO263-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Output Current:1.5A; Output Type:Adjustable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71J6666
Product Name Linear Volt Reg, Aec-Q100, 1.5A, To263-3; Fixed Output Voltage Nom. Onsemi
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details