Manufacturer: ON Semiconductor
Win Source Part Number: 887109-NCV308SNADJT1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV308
Categories: Integrated Circuits (ICs)
Case / Package: 6-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
Voltage Supervisor, Ultra Low Quiescent Current, Programmable Delay Time Low Quiescent Current, Pgmmable Delay Time Supervisory Ckt, 3000-REEL Product overview: NCV308SNADJT1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV308SNADJT1G can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
Supervisory Circuits Programmable Delay Time
IC SUPERVISOR 1 CHANNEL 6TSOP
IC SUPERVISOR 1 CHANNEL 6TSOP
MPU SUPERVISOR, -40 TO 125DEG C; Threshold Voltage:405mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:6Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 887109-NCV308SNADJT1G | 488-NCV308SNADJT1GTR-ND | 691-NCV308SNADJT1G | NCV308SNADJT1G | NCV308SNADJT1G | NCV308SNADJT1G | NCV308SNADJT1G | 38AH7003 |
| Product Name | PMIC - PMIC - Supervisors - NCV308SNADJT1G | Supervisors | Low-Power Voltage Supervisor IC | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Mpu Supervisor, -40 To 125Deg C; Threshold Voltage Onsemi |
| Output Options | Open Drain; Inverting | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | SOP; 6-TSOP | SOT-23; SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23; SOT-23-6 Thin, TSOT-23-6 | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Features | Manual Reset |