IC LED DRVR RGLTR PWM 1.5A 8DFN
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) 8-DFN (4x4)
Manufacturer: ON Semiconductor
Win Source Part Number: 928990-NCV3066MNTXG
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) 8-DFN (4x4)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV3066
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck/Boost/Inverting
IC LED DRVR RGLTR PWM 1.5A 8DFN
IC LED DRVR RGLTR DIM 1.5A 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 488-NCV3066MNTXGCT-ND | 928990-NCV3066MNTXG | 137-NCV3066MNTXG | NCV3066MNTXG | NCV3066MNTXG |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - NCV3066MNTXG | Buck Boost 1.5A 40V LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 40 volts | 3 to 40 volts | |||
| Output Current | 1500 milliamps | 1500 milliamps | |||
| Features | RoHS Compliant |