Buck-Boost Inverter IC, 1.5A, 40V, 250kHz, DFN, Surface Mount Product overview: NCV3065MNTXG from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, SMD, 1.5A, 40V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, Boost, SMD, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCV3065MNTXG can be used for catalog matching and distributor lookup.
NCP3065 - LED Driver, 2-Segment, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 1082517-NCV3065MNTXG
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 150kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-DFN (4x4)
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 3V
Channel Output Current: 1.5A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) 8-DFN (4x4)
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) 8-DFN (4x4)
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) 8-DFN (4x4)
IC LED DRVR RGLTR DIM 1.5A 8DFN
IC LED DRVR RGLTR PWM 1.5A 8DFN
DC/DC CONV, AEC-Q100, BUCK/BOOST, DFN-8; Device Topology:Buck, Boost; Input Voltage Min:3V; Input Voltage Max:40V; Output Voltage Max:-; Output Current Max:1.5A; Switching Frequency:250kHz; No. of Outputs:1Outputs; No. of Pins:8Pins RoHS Compliant: Yes
IC, SWITCHING REGULATOR, DFN-8, FULL REEL; Device Topology:Buck, Boost; Input Voltage Min:3V; Input Voltage Max:40V; Output Voltage Max:-; Output Current Max:1.5A; Switching Frequency:250kHz; No. of Outputs:1Outputs; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-NCV3065MNTXG | NCV3065MNTXG | 1082517-NCV3065MNTXG | NCV3065MNTXGOSDKR-ND | NCV3065MNTXG | NCV3065MNTXG | 13AC6156 |
| Product Name | Buck Boost SMD 1.5A LED Driver IC | PMIC - PMIC - LED Drivers - NCV3065MNTXG | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Dc/dc Conv, Aec-Q100, Buck/boost, Dfn-8; Device Topology Onsemi | |
| Number of Channels | 1 # | ||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 volts | 3 to 40 volts | 3 to 40 volts | 3 to 40 volts | |||
| Output Current | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps |