DC-DC Controller 3V-40V In, 1.5A Out, SEPIC, 250kHz, SOIC Product overview: NCV3065DR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 40V, 1.5A, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3V, 40V, 1.5A, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCV3065DR2G can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) 8-SOIC
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) 8-SOIC
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 025126-NCV3065DR2G
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 150kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 3V
Channel Output Current: 1.5A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC LED DRVR RGLTR PWM 1.5A 8SOIC
IC LED DRIVER RGLTR DIM 8SOIC
SWITCHING REGULATOR, 8-SOIC FULL REEL; Device Topology:Buck, Boost; Input Voltage Min:3V; Input Voltage Max:40V; Output Voltage Max:-; Output Current Max:1.5A; Switching Frequency:250kHz; No. of Outputs:1Outputs; No. of Pins:8Pins RoHS Compliant: Yes
LED DRIVER, BUCK/BOOST, SOIC8; Device Topology:Buck, Boost; Input Voltage Min:3V; Input Voltage Max:40V; Output Voltage Max:-; Output Current Max:1.5A; Switching Frequency:250kHz; No. of Outputs:1Outputs; IC Mounting:SMD; Driver CaseRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-NCV3065DR2G | NCV3065DR2GOSDKR-ND | 025126-NCV3065DR2G | NCV3065DR2G | NCV3065DR2G | 57M9820 | 81Y6965 |
| Product Name | 3V 40V 1.5A SOIC LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - NCV3065DR2G | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Switching Regulator, 8-Soic Full Reel; Device Topology Onsemi | Led Driver, Buck/boost, Soic8; Device Topology Onsemi |
| Output Voltage | 8 volts | ||||||
| Number of Channels | 1 # | ||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 40 volts | 3 volts | 3 to 40 volts | 3 to 40 volts | 3 to 40 volts |