Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-VDFN Exposed Pad
IC REG BUCK BOOST ADJ 1.5A 8DFN
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-VDFN Exposed Pad
Win Source Part Number: 1007139-NCV3063MNTXG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 1.5A (Switch)
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 150kHz
Voltage - Output (Max): 40V (Switch)
Number of Outputs: 1
Output Configuration: Positive or Negative
Voltage - Input (Min): 3V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1.25V
Synchronous Rectifier: No
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV3063MNTXGOSCT,NCV
Base Product Number: NCV3063
IC REG BUCK BST ADJ 1.5A 8DFN
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-VDFN Exposed Pad
IC REG BUCK BST ADJ 1.5A 8DFN
IC REG BUCK BST ADJ 1.5A 8DFN
Switching Voltage Regulators SWITCHING REGULATOR 1.5A 150kHz
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-NCV3063MNTXGCT-ND | 1007139-NCV3063MNTXG | NCV3063MNTXG | NCV3063MNTXG | NCV3063MNTXG | NCV3063MNTXG | NCV3063MNTXG |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck, Boost | Buck; Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; Tape & Reel (TR),Cut Tape (CT) | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Output Voltage | 1.25 to 40 volts | 1.25 volts | 1.25 to 40 volts | 1.25 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |