Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC PG-VQFN-40-903
IC REG BUCK 40VQFN
IC REG BUCK 40VQFN
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC PG-VQFN-40-903
| DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | CHL8214-07CRT-ND | CHL8214-07CRT | 376-CHL8214-07CRT | CHL8214-07CRT | CHL8214-07CRT |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG BUCK 40VQFN | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | ||
| fsw | 200 to 1200 kHz | 200 to 1200 kHz | 200 to 1200 kHz | 200 to 1200 kHz | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |