Voltage Detector Series with Open Drain N-Channel Output ANA UNDRVLTG DTECT 2.0V A, 3000-REEL Product overview: NCV305LSQ20T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.0V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, 2.0V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV305LSQ20T1G can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
IC SUPERVISOR 1 CHANNEL SC82AB
VOLTAGE DETECTOR, 2V, SC-82AB, 125DEG C; Threshold Voltage:2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-82AB; No. of Pins:4Pins RoHS Compliant: Yes
Supervisory Circuits VOLTAGE DETECT SERIES AUTO
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-NCV305LSQ20T1G | NCV305LSQ20T1G | NCV305LSQ20T1G | 97W6223 | NCV305LSQ20T1G |
| Product Name | N-Channel 2.0V Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Detector, 2V, Sc-82Ab, 125Deg C; Threshold Voltage Onsemi | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1Monitors | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Options | Open Drain | ||||
| Type | SC-82A, SOT-343 |