onsemi Voltage Supervisor IC NCV303LSN16T1G

Description
Voltage Detector Series with Programmable Delay - Auto Rated, TSOP-5, 3000-REEL Product overview: NCV303LSN16T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV303LSN16T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Voltage Detector Series with Programmable Delay - Auto Rated, TSOP-5, 3000-REEL Product overview: NCV303LSN16T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV303LSN16T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-NCV303LSN16T1G
Voltage Supervisor IC 691-NCV303LSN16T1G
Voltage Detector Series with Programmable Delay - Auto Rated, TSOP-5, 3000-REEL Product overview: NCV303LSN16T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV303LSN16T1G can be used for catalog matching and distributor lookup.

Voltage Detector Series with Programmable Delay - Auto Rated, TSOP-5, 3000-REEL Product overview: NCV303LSN16T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV303LSN16T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - NCV303LSN16T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Supervisors - NCV303LSN16T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Supervisors - NCV303LSN16T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Supervisors - NCV303LSN16T1G - 803056-NCV303LSN16T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCV303LSN16T1G
803056-NCV303LSN16T1G
PMIC - PMIC - Supervisors - NCV303LSN16T1G 803056-NCV303LSN16T1G
Manufacturer: ON Semiconductor Win Source Part Number: 803056-NCV303LSN16T1 G Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.6V Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: NCV303

Manufacturer: ON Semiconductor
Win Source Part Number: 803056-NCV303LSN16T1G
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 1.6V
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: NCV303

Buy Now
Voltage Detector, 1.6V, Tsop-5, 125Deg C; Threshold Voltage Onsemi - 76T6391 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 1.6V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
76T6391
Voltage Detector, 1.6V, Tsop-5, 125Deg C; Threshold Voltage Onsemi 76T6391
VOLTAGE DETECTOR, 1.6V, TSOP-5, 125DEG C; Threshold Voltage:1.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 1.6V, TSOP-5, 125DEG C; Threshold Voltage:1.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - NCV303LSN16T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCV303LSN16T1G
PMIC - Supervisors NCV303LSN16T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Supervisors - NCV303LSN16T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCV303LSN16T1G
Supervisors NCV303LSN16T1G
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCV303LSN16T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCV303LSN16T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCV303LSN16T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
NCV303LSN16T1G
Supervisory Circuits NCV303LSN16T1G
Supervisory Circuits VOLTG SUP 1.6V AUTO

Supervisory Circuits VOLTG SUP 1.6V AUTO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-NCV303LSN16T1G NCV303LSN16T1GOSDKR-ND 803056-NCV303LSN16T1G 76T6391 NCV303LSN16T1G NCV303LSN16T1G NCV303LSN16T1G NCV303LSN16T1G
Product Name Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - NCV303LSN16T1G Voltage Detector, 1.6V, Tsop-5, 125Deg C; Threshold Voltage Onsemi PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1; 1Monitors 1; 1
Type TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Manual Reset
Unlock Full Specs
to access all available technical data

Similar Products

BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TRG4 - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details