onsemi Supervisors NCV301LSN45T1G

Description
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - NCV301LSN45T1G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Singapore, Singapore
4.5V Voltage Supervisor IC
691-NCV301LSN45T1G
4.5V Voltage Supervisor IC 691-NCV301LSN45T1G
4.5V Supervisory Circuit, 1 Supervisor, Active Low/Open Drain, 5-Pin TSOP Product overview: NCV301LSN45T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV301LSN45T1G can be used for catalog matching and distributor lookup.

4.5V Supervisory Circuit, 1 Supervisor, Active Low/Open Drain, 5-Pin TSOP Product overview: NCV301LSN45T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV301LSN45T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - NCV301LSN45T1G - 887103-NCV301LSN45T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCV301LSN45T1G
887103-NCV301LSN45T1G
PMIC - PMIC - Supervisors - NCV301LSN45T1G 887103-NCV301LSN45T1G
Manufacturer: ON Semiconductor Win Source Part Number: 887103-NCV301LSN45T1 G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 5-TSOP Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: NCV301 Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887103-NCV301LSN45T1G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV301
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Supervisors - NCV301LSN45T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCV301LSN45T1G
PMIC - Supervisors NCV301LSN45T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCV301LSN45T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCV301LSN45T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCV301LSN45T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
NCV301LSN45T1G
Supervisory Circuits NCV301LSN45T1G
Supervisory Circuits ANA UNDERVOLT DETECT 4.5V

Supervisory Circuits ANA UNDERVOLT DETECT 4.5V

Buy Now Datasheet
Voltage Detector, 4.5V, Tsop-5, 125Deg C; Threshold Voltage Onsemi - 57T9637 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 4.5V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
57T9637
Voltage Detector, 4.5V, Tsop-5, 125Deg C; Threshold Voltage Onsemi 57T9637
VOLTAGE DETECTOR, 4.5V, TSOP-5, 125DEG C; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 4.5V, TSOP-5, 125DEG C; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - NCV301LSN45T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCV301LSN45T1G
Supervisors NCV301LSN45T1G
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number NCV301LSN45T1G-ND 691-NCV301LSN45T1G 887103-NCV301LSN45T1G NCV301LSN45T1G NCV301LSN45T1G NCV301LSN45T1G 57T9637 NCV301LSN45T1G
Product Name Supervisors 4.5V Voltage Supervisor IC PMIC - PMIC - Supervisors - NCV301LSN45T1G PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Voltage Detector, 4.5V, Tsop-5, 125Deg C; Threshold Voltage Onsemi Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23; SOT-23-5 Thin, TSOT-23-5 TSOP SOP; 5-TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
Threshold 4.5 volts 4.5 volts 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1697376 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details