onsemi IC VOLT DETECTOR 4.0V 5TSOP NCV301LSN40T1G

Description
IC VOLT DETECTOR 4.0V 5TSOP
Description
IC VOLT DETECTOR 4.0V 5TSOP

Suppliers

Company
Product
Description
Supplier Links
IC VOLT DETECTOR 4.0V 5TSOP - 598-NCV301LSN40T1G - Utmel Electronic Limited
Hong Kong, China
IC VOLT DETECTOR 4.0V 5TSOP
598-NCV301LSN40T1G
IC VOLT DETECTOR 4.0V 5TSOP 598-NCV301LSN40T1G
IC VOLT DETECTOR 4.0V 5TSOP

IC VOLT DETECTOR 4.0V 5TSOP

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Electrical Voltage Sensors
Product Number 598-NCV301LSN40T1G
Product Name IC VOLT DETECTOR 4.0V 5TSOP
Electrical Output Outputs an analog voltage signal
Voltage 4 volts
Voltage Type DCVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P44000 Temperature Transmitter with High Insulation | Pt100 Sensor Input - P44000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog current signal
Power Requirements DC Powered; AC Powered
Voltage Range 22 ... 230 V AC/DC
View Details
Voltage Indicators - ES4920-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details