onsemi PMIC - PMIC - Supervisors - NCV301LSN33T1G NCV301LSN33T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082507-NCV301LSN33T 1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082507-NCV301LSN33T 1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCV301LSN33T1G - 1082507-NCV301LSN33T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCV301LSN33T1G
1082507-NCV301LSN33T1G
PMIC - PMIC - Supervisors - NCV301LSN33T1G 1082507-NCV301LSN33T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082507-NCV301LSN33T 1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082507-NCV301LSN33T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V Voltage Supervisor IC
691-NCV301LSN33T1G
3.3V Voltage Supervisor IC 691-NCV301LSN33T1G
3.3V Supervisory IC, 5-Pin TSOP, Active Low/Open Drain Product overview: NCV301LSN33T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV301LSN33T1G can be used for catalog matching and distributor lookup.

3.3V Supervisory IC, 5-Pin TSOP, Active Low/Open Drain Product overview: NCV301LSN33T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV301LSN33T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 488-NCV301LSN33T1GCT-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Buy Now Datasheet
Supervisors - 488-NCV301LSN33T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Buy Now Datasheet
Supervisors - 488-NCV301LSN33T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCV301LSN33T1G
Supervisory Circuits NCV301LSN33T1G
Supervisory Circuits ANA UNDERVOLT DETECT 3.3V

Supervisory Circuits ANA UNDERVOLT DETECT 3.3V

Buy Now Datasheet
PMIC - Supervisors - NCV301LSN33T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCV301LSN33T1G
PMIC - Supervisors NCV301LSN33T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCV301LSN33T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCV301LSN33T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCV301LSN33T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Supervisors - NCV301LSN33T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCV301LSN33T1G
Supervisors NCV301LSN33T1G
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Voltage Detector, 3.3V, Tsop-5, 125Deg C; Threshold Voltage Onsemi - 76T6384 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 3.3V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
76T6384
Voltage Detector, 3.3V, Tsop-5, 125Deg C; Threshold Voltage Onsemi 76T6384
VOLTAGE DETECTOR, 3.3V, TSOP-5, 125DEG C; Threshold Voltage:3.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 3.3V, TSOP-5, 125DEG C; Threshold Voltage:3.3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1082507-NCV301LSN33T1G 691-NCV301LSN33T1G 488-NCV301LSN33T1GCT-ND NCV301LSN33T1G NCV301LSN33T1G NCV301LSN33T1G NCV301LSN33T1G 76T6384
Product Name PMIC - PMIC - Supervisors - NCV301LSN33T1G 3.3V Voltage Supervisor IC Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Voltage Detector, 3.3V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
Number of Supplies 1; 1 1; 1 1; 1Monitors
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOP; 5-TSOP TSOP SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23; SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
Threshold 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904421 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
7 suppliers
Voltage References - 7974829P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details