onsemi PMIC - PMIC - Supervisors - NCV301LSN30T1G NCV301LSN30T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 803055-NCV301LSN30T1 G Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3V Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 803055-NCV301LSN30T1 G Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3V Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCV301LSN30T1G - 803055-NCV301LSN30T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCV301LSN30T1G
803055-NCV301LSN30T1G
PMIC - PMIC - Supervisors - NCV301LSN30T1G 803055-NCV301LSN30T1G
Manufacturer: ON Semiconductor Win Source Part Number: 803055-NCV301LSN30T1 G Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3V Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 803055-NCV301LSN30T1G
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3V
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
N-Channel 3.0V Voltage Supervisor IC
691-NCV301LSN30T1G
N-Channel 3.0V Voltage Supervisor IC 691-NCV301LSN30T1G
Voltage Detector Series with Open Drain N-Channel Output 3.0V, Reset Low, Auto, 3000-REEL Product overview: NCV301LSN30T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.0V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, 3.0V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV301LSN30T1G can be used for catalog matching and distributor lookup.

Voltage Detector Series with Open Drain N-Channel Output 3.0V, Reset Low, Auto, 3000-REEL Product overview: NCV301LSN30T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.0V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, N-Channel, 3.0V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV301LSN30T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - NCV301LSN30T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
Voltage Detector, 3V, Tsop-5, 125Deg C; Threshold Voltage Onsemi - 68X4218 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 3V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
68X4218
Voltage Detector, 3V, Tsop-5, 125Deg C; Threshold Voltage Onsemi 68X4218
VOLTAGE DETECTOR, 3V, TSOP-5, 125DEG C; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 3V, TSOP-5, 125DEG C; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - NCV301LSN30T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCV301LSN30T1G
Supervisors NCV301LSN30T1G
Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Supervisor Open Drain or Open Collector 1 Channel 5-TSOP

Buy Now Datasheet
PMIC - Supervisors - NCV301LSN30T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCV301LSN30T1G
PMIC - Supervisors NCV301LSN30T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCV301LSN30T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCV301LSN30T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCV301LSN30T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
NCV301LSN30T1G
Supervisory Circuits NCV301LSN30T1G
Supervisory Circuits VOLTAGE DETECTOR 3.0V AUT

Supervisory Circuits VOLTAGE DETECTOR 3.0V AUT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 803055-NCV301LSN30T1G 691-NCV301LSN30T1G NCV301LSN30T1GOSTR-ND 68X4218 NCV301LSN30T1G NCV301LSN30T1G NCV301LSN30T1G NCV301LSN30T1G
Product Name PMIC - PMIC - Supervisors - NCV301LSN30T1G N-Channel 3.0V Voltage Supervisor IC Supervisors Voltage Detector, 3V, Tsop-5, 125Deg C; Threshold Voltage Onsemi Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1; 1 1 1; 1Monitors 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Threshold 3 volts 3 volts 3 volts 3 volts 3 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922404 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details