onsemi Integrated Circuits (ICs) - PMIC - Supervisors NCV300LSN36T1G

Description
Win Source Part Number: 958516-NCV300LSN36T1 G Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: Automotive, AEC-Q100 Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.6V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): NCP303LSN27T1G; NCP303LSN09T1G; NCP302LSN30T1G; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV300LSN36T1GOSTR,1 990-NCV300LSN36T1GCT ,NCV300LSN36T1GOSCT, NCV300LSN36T1G-ND,19 90-NCV300LSN36T1GTR, 1990-NCV300LSN36T1GD KR,NCV300LSN36T1GOSD KR Base Product Number: NCV300
Request a Quote Datasheet
Description
Win Source Part Number: 958516-NCV300LSN36T1 G Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: Automotive, AEC-Q100 Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.6V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): NCP303LSN27T1G; NCP303LSN09T1G; NCP302LSN30T1G; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV300LSN36T1GOSTR,1 990-NCV300LSN36T1GCT ,NCV300LSN36T1GOSCT, NCV300LSN36T1G-ND,19 90-NCV300LSN36T1GTR, 1990-NCV300LSN36T1GD KR,NCV300LSN36T1GOSD KR Base Product Number: NCV300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 958516-NCV300LSN36T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
958516-NCV300LSN36T1G
Integrated Circuits (ICs) - PMIC - Supervisors 958516-NCV300LSN36T1G
Win Source Part Number: 958516-NCV300LSN36T1 G Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: Automotive, AEC-Q100 Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.6V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: 5-TSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): NCP303LSN27T1G; NCP303LSN09T1G; NCP302LSN30T1G; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV300LSN36T1GOSTR,1 990-NCV300LSN36T1GCT ,NCV300LSN36T1GOSCT, NCV300LSN36T1G-ND,19 90-NCV300LSN36T1GTR, 1990-NCV300LSN36T1GD KR,NCV300LSN36T1GOSD KR Base Product Number: NCV300

Win Source Part Number: 958516-NCV300LSN36T1G
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: Automotive, AEC-Q100
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.6V
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): NCP303LSN27T1G; NCP303LSN09T1G; NCP302LSN30T1G;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV300LSN36T1GOSTR,1990-NCV300LSN36T1GCT,NCV300LSN36T1GOSCT,NCV300LSN36T1G-ND,1990-NCV300LSN36T1GTR,1990-NCV300LSN36T1GDKR,NCV300LSN36T1GOSDKR
Base Product Number: NCV300

Buy Now Datasheet
Singapore, Singapore
3.6V Voltage Supervisor IC
691-NCV300LSN36T1G
3.6V Voltage Supervisor IC 691-NCV300LSN36T1G
3.6V 1-Ch Supervisory IC, Active Low, 5-Pin TSOP SMT Product overview: NCV300LSN36T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV300LSN36T1G can be used for catalog matching and distributor lookup.

3.6V 1-Ch Supervisory IC, Active Low, 5-Pin TSOP SMT Product overview: NCV300LSN36T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCV300LSN36T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - NCV300LSN36T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
Supervisors - NCV300LSN36T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
Supervisors - NCV300LSN36T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
Supervisors - 1990-NCV300LSN36T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
Supervisors - 1990-NCV300LSN36T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCV300LSN36T1G
Supervisory Circuits NCV300LSN36T1G
Supervisory Circuits Voltg SUPERV AUTO 3.6V

Supervisory Circuits Voltg SUPERV AUTO 3.6V

Buy Now Datasheet
Voltage Detector, 3.6V, Tsop-5, 125Deg C; Threshold Voltage Onsemi - 76T6382 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 3.6V, Tsop-5, 125Deg C; Threshold Voltage Onsemi
76T6382
Voltage Detector, 3.6V, Tsop-5, 125Deg C; Threshold Voltage Onsemi 76T6382
VOLTAGE DETECTOR, 3.6V, TSOP-5, 125DEG C; Threshold Voltage:3.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

VOLTAGE DETECTOR, 3.6V, TSOP-5, 125DEG C; Threshold Voltage:3.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:TSOP; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - NCV300LSN36T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
NCV300LSN36T1G
PMIC - Supervisors NCV300LSN36T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site Datasheet
Supervisors - NCV300LSN36T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCV300LSN36T1G
Supervisors NCV300LSN36T1G
Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCV300LSN36T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCV300LSN36T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCV300LSN36T1G
IC SUPERVISOR 1 CHANNEL 5TSOP

IC SUPERVISOR 1 CHANNEL 5TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 958516-NCV300LSN36T1G 691-NCV300LSN36T1G NCV300LSN36T1GOSTR-ND NCV300LSN36T1G 76T6382 NCV300LSN36T1G NCV300LSN36T1G NCV300LSN36T1G
Product Name Integrated Circuits (ICs) - PMIC - Supervisors 3.6V Voltage Supervisor IC Supervisors Supervisory Circuits Voltage Detector, 3.6V, Tsop-5, 125Deg C; Threshold Voltage Onsemi PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1; 1Monitors 1; 1
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Threshold 3.6 volts 3.6 volts 3.6 volts 3.6 volts 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1222335 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details