onsemi Voltage Regulator Ic; Output Type Onsemi NCV2931AD-5.0R2G

Description
VOLTAGE REGULATOR IC; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:160mV; IC Case / Package:SOIC; No. of Pins:8PinsRoHS Compliant: Yes
Datasheet
Description
VOLTAGE REGULATOR IC; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:160mV; IC Case / Package:SOIC; No. of Pins:8PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator Ic; Output Type Onsemi - 42K2032 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator Ic; Output Type Onsemi
42K2032
Voltage Regulator Ic; Output Type Onsemi 42K2032
VOLTAGE REGULATOR IC; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:160mV; IC Case / Package:SOIC; No. of Pins:8PinsRoHS Compliant: Yes

VOLTAGE REGULATOR IC; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:160mV; IC Case / Package:SOIC; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, Aec-Q100, 5V, 0.1A, Soic-8; Output Type Onsemi - 13AC6154 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 5V, 0.1A, Soic-8; Output Type Onsemi
13AC6154
Ldo, Fixed, Aec-Q100, 5V, 0.1A, Soic-8; Output Type Onsemi 13AC6154
LDO, FIXED, AEC-Q100, 5V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; MSL:- RoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 5V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; MSL:- RoHS Compliant: Yes

Supplier's Site
Ldo, Fixed, Aec-Q100, 5V, 0.1A, Soic-8 Rohs Compliant Onsemi - 13AC3779 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 5V, 0.1A, Soic-8 Rohs Compliant Onsemi
13AC3779
Ldo, Fixed, Aec-Q100, 5V, 0.1A, Soic-8 Rohs Compliant Onsemi 13AC3779
LDO, FIXED, AEC-Q100, 5V, 0.1A, SOIC-8 ROHS COMPLIANT: YES

LDO, FIXED, AEC-Q100, 5V, 0.1A, SOIC-8 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 42K2032 13AC6154 13AC3779
Product Name Voltage Regulator Ic; Output Type Onsemi Ldo, Fixed, Aec-Q100, 5V, 0.1A, Soic-8; Output Type Onsemi Ldo, Fixed, Aec-Q100, 5V, 0.1A, Soic-8 Rohs Compliant Onsemi
Input Voltage ? to 40 volts ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details