Manufacturer: ON Semiconductor
Win Source Part Number: 1082495-NCV2902DTBR2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 90nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
Operational Amplifier, Single Supply, Quad
Quad Op Amp, 1MHz BW, 32V Max, TSSOP, Tape & Reel Product overview: NCV2902DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 32V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 32V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV2902DTBR2G can be used for catalog matching and distributor lookup.
Operational Amplifier, QUAD, 1 MHz, 4, 0.6 V/ s, 3V to 32V, TSSOP, 14 RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps 3-26V Single Low Power Extended Temp
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 1MHZ 14TSSOP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1082495-NCV2902DTBR2G | NCV2902DTBR2GOSTR-ND | NCV2902DTBR2G | 687-NCV2902DTBR2G | 90W0786 | NCV2902DTBR2G | NCV2902DTBR2G | NCV2902DTBR2G | NCV2902DTBR2G | NCV2902DTBR2G | 598-NCV2902DTBR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV2902DTBR2G | Instrumentation, Op Amps, Buffer Amps | Quad 1MHz 32V TSSOP Operational Amplifier IC | Operational Amplifier, Quad, 1 Mhz, 4, 0.6 V/ S, 3V To 32V, Tssop, 14 Rohs Compliant Onsemi | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1MHZ 14TSSOP | |
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 volts | 32 volts | |||||||
| Source Current (IS) | 1.4 milliamps | ||||||||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | ||||||||
| IBIAS | 0.0900 µA | 0.0900 µA | 0.0900 µA | ||||||||
| GBW | 1 MHz | 1 MHz | 1 MHz |