Comparator, 1 Func, 8000uV Offset-Max, 1100ns Response Time, CMOS, PDSO5
Comparator, Complementary, Low Voltage, TSOP-5, 3000-REEL Product overview: NCV2200SN1T1G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCV2200SN1T1G can be used for catalog matching and distributor lookup.
Analog Comparators ANA COMPARATORS
Comparator General Purpose Complementary, Rail-to-Rail 5-TSOP
Comparator Single R-R I/O 6V Automotive 5-Pin TSOP T/R
COMPARATOR, 1.1US, -40 TO 105DEG C; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:1.1µs; Supply Voltage Range:850mV to 6V; Comparator Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC COMPARATOR COMPL SOT-23-5
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | NCV2200SN1T1G | 692-NCV2200SN1T1G | NCV2200SN1T1G | NCV2200SN1T1G | NCV2200SN1T1G | 598-NCV2200SN1T1G | 76T6379 | NCV2200SN1T1G |
| Product Name | Linear Comparator IC | Analog Comparators | Comparators | Comparators | Comparator Single R-R I/O 6V Automotive 5-Pin TSOP T/R | Comparator, 1.1Us, -40 To 105Deg C; Comparator Type Onsemi | Linear - Comparators | |
| Standards | RoHS | |||||||
| Package Type | SOP; TSOP-5 | Tape and Reel | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | SOT-23 | |||
| Life Cycle Stage | Active | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 0.8500 to 6 volts | 3 volts | 0.8500 to 6 volts |