onsemi Instrumentation, Op Amps, Buffer Amps NCV21874DR2G

Description
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Request a Quote
Description
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV21874DR2G is a quad-channel zero-drift operational amplifier designed for high precision applications. It operates within a supply voltage range of 1.8 V to 5.5 V and features a low offset voltage of 6 µV, with an offset drift of 0.4 µV/°C, making it suitable for temperature-sensitive measurements. The amplifier has a gain-bandwidth product ranging from 270 kHz to 350 kHz and a low supply current of 28 µA, which enhances its efficiency in battery-powered and portable applications. This device is qualified under AEC-Q100, indicating its reliability for automotive applications. It supports rail-to-rail input and output, allowing for maximum signal swing, and is available in a 14-SOIC package, facilitating surface mount integration. The NCV21874DR2G is ideal for sensor signal conditioning, low voltage current sensing, and various industrial and medical instrumentation applications.

Datasheet Summary
Powered by GS/AI

The NCV21874DR2G is a quad-channel zero-drift operational amplifier designed for high precision applications. It operates within a supply voltage range of 1.8 V to 5.5 V and features a low offset voltage of 6 µV, with an offset drift of 0.4 µV/°C, making it suitable for temperature-sensitive measurements. The amplifier has a gain-bandwidth product ranging from 270 kHz to 350 kHz and a low supply current of 28 µA, which enhances its efficiency in battery-powered and portable applications. This device is qualified under AEC-Q100, indicating its reliability for automotive applications. It supports rail-to-rail input and output, allowing for maximum signal swing, and is available in a 14-SOIC package, facilitating surface mount integration. The NCV21874DR2G is ideal for sensor signal conditioning, low voltage current sensing, and various industrial and medical instrumentation applications.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 488-NCV21874DR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCV21874DR2GDKR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCV21874DR2GDKR-ND
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCV21874DR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCV21874DR2GCT-ND
Instrumentation, Op Amps, Buffer Amps 488-NCV21874DR2GCT-ND
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCV21874DR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCV21874DR2GTR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCV21874DR2GTR-ND
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1357564-NCV21874DR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1357564-NCV21874DR2G
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1357564-NCV21874DR2G
Win Source Part Number: 1357564-NCV21874DR2G Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100, Zero-Drift Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Base Product Number: NCV21874 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 28µA Current - Output / Channel: 11 mA Number of Circuits: 4 Amplifier Type: Zero-Drift Slew Rate: 0.1V/µs Current - Input Bias: 60 pA Voltage - Input Offset: 6 µV Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1357564-NCV21874DR2G
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100, Zero-Drift
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: NCV21874
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 28µA
Current - Output / Channel: 11 mA
Number of Circuits: 4
Amplifier Type: Zero-Drift
Slew Rate: 0.1V/µs
Current - Input Bias: 60 pA
Voltage - Input Offset: 6 µV
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Singapore, Singapore
Automotive 6V Operational Amplifier IC
687-NCV21874DR2G
Automotive 6V Operational Amplifier IC 687-NCV21874DR2G
Zero-Drift Op Amp, 45uV Offset, 0.4uV/C, 1.8-6V, 4-Ch, AEC-Q100 Product overview: NCV21874DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV21874DR2G can be used for catalog matching and distributor lookup.

Zero-Drift Op Amp, 45uV Offset, 0.4uV/C, 1.8-6V, 4-Ch, AEC-Q100 Product overview: NCV21874DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV21874DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 2216654P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2216654P
Op Amps 2216654P
onsemi NCV21874DR2G

onsemi NCV21874DR2G

Supplier's Site
Op Amps - 2216653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2216653
Op Amps 2216653
onsemi NCV21874DR2G

onsemi NCV21874DR2G

Supplier's Site
Op Amps - 2216654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2216654
Op Amps 2216654
onsemi NCV21874DR2G

onsemi NCV21874DR2G

Supplier's Site
 - NCV21874DR2G - Rochester Electronics
Newburyport, MA, United States
45 µV Offset, 0.4 µV/°C, Zero-Drift Operational Amplifier 45 uV Offset, 0.4 uV/C, Zero-Drift Operational Amplifier

45 µV Offset, 0.4 µV/°C, Zero-Drift Operational Amplifier 45 uV Offset, 0.4 uV/C, Zero-Drift Operational Amplifier

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Precision OpAmps - NCV21874DR2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Precision OpAmps
NCV21874DR2G
Operational Amplifier/Comparator >> Precision OpAmps NCV21874DR2G
6uV 60pA Quad SOIC-14 Precision OpAmps ROHS

6uV 60pA Quad SOIC-14 Precision OpAmps ROHS

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV21874DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCV21874DR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCV21874DR2G
IC OPAMP ZER-DRIFT 4CIRC 14SOIC

IC OPAMP ZER-DRIFT 4CIRC 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCV21874DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCV21874DR2G
Integrated Circuits (ICs) - Linear - Amplifiers NCV21874DR2G
IC OPAMP ZER-DRIFT 4CIRC 14SOIC

IC OPAMP ZER-DRIFT 4CIRC 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NCV21874DR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCV21874DR2G
Instrumentation, OP Amps, Buffer Amps NCV21874DR2G
IC OPAMP ZER-DRIFT 4CIRC 14SOIC

IC OPAMP ZER-DRIFT 4CIRC 14SOIC

Supplier's Site Datasheet
Opamp, 350Khz, -40 To 125Deg C Rohs Compliant Onsemi - 32AJ8401 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 350Khz, -40 To 125Deg C Rohs Compliant Onsemi
32AJ8401
Opamp, 350Khz, -40 To 125Deg C Rohs Compliant Onsemi 32AJ8401
OPAMP, 350KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

OPAMP, 350KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV21874DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCV21874DR2G
Instrumentation, OP Amps, Buffer Amps NCV21874DR2G
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Rochester Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 488-NCV21874DR2GDKR-ND 1357564-NCV21874DR2G 687-NCV21874DR2G 2216654P NCV21874DR2G NCV21874DR2G NCV21874DR2G NCV21874DR2G NCV21874DR2G 32AJ8401 NCV21874DR2G
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Automotive 6V Operational Amplifier IC Op Amps Operational Amplifier/Comparator >> Precision OpAmps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Opamp, 350Khz, -40 To 125Deg C Rohs Compliant Onsemi Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.0280 milliamps 0.0280 milliamps 0.0280 milliamps 0.0280 milliamps
Slew Rate 0.1000 V/µs 0.1000 V/µs 1.00E-7 V/µs 0.1000 V/µs 0.1000 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" 14-SOIC (0.154", 3.90mm Width) Micro SOIC; SOIC-14 SOIC -40degC ~ 125degC (TA) Surface Mount SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
Dual EPAD High Slew Rate Precision Op Amp Features Vos of 100 uV and Ios of 10pA - ALD2724PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLF155AMH - Micross Components, Inc.
Micross Components, Inc.
View Details