IC OP AMP 4CH 14-TSSOP
Amplifier Circuit
IC OP AMP 4CH 14-TSSOP
Precision Operational Amplifier, 10µV, Zero-Drift, 1.8V to 5.5V Supply, 1.5 MHz Engineering Prototypes Available Now
NCV21804 - PRECISION OP AMPLIFIE
General Purpose Amplifier 4 Circuit 14-TSSOP
OP-AMP, AEC-Q100, 1.5MHZ, -40 TO 150DEG C ROHS COMPLIANT: YES
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 488-NCV21804DTBR2GCT-ND | NCV21804DTBR2G | NCV21804DTBR2G | NCV21804DTBR2G | 32AK9463 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Aec-Q100, 1.5Mhz, -40 To 150Deg C Rohs Compliant Onsemi | |
| Source Current (IS) | 0.0750 milliamps | 0.0750 milliamps | |||
| Slew Rate | 0.7000 V/µs | 7.00E-7 V/µs | 0.7000 V/µs | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; TSSOP-14 WB | -40degC ~ 150degC (TA) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |
| Standards | RoHS | RoHS |