onsemi Instrumentation, Op Amps, Buffer Amps NCV20091SN3T1G

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Request a Quote
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCS20091/2/4 operational amplifier family features a gain-bandwidth product of 350 kHz and a low quiescent current of 20 µA per op-amp. It operates within a supply voltage range of 1.8 V to 5.5 V and is designed to function across a wide temperature range of -40°C to +125°C. The input offset voltage is specified at a maximum of 4 mV, and the devices support rail-to-rail input and output, enhancing their versatility in various applications. This series is AEC-Q100 qualified, making it suitable for automotive and other demanding environments. The op-amps are available in multiple package options, including single, dual, and quad configurations, and are RoHS compliant, ensuring they meet environmental standards. Ideal applications include sensor signal conditioning, low voltage current sensing, and filter circuits.

Datasheet Summary
Powered by GS/AI

The NCS20091/2/4 operational amplifier family features a gain-bandwidth product of 350 kHz and a low quiescent current of 20 µA per op-amp. It operates within a supply voltage range of 1.8 V to 5.5 V and is designed to function across a wide temperature range of -40°C to +125°C. The input offset voltage is specified at a maximum of 4 mV, and the devices support rail-to-rail input and output, enhancing their versatility in various applications. This series is AEC-Q100 qualified, making it suitable for automotive and other demanding environments. The op-amps are available in multiple package options, including single, dual, and quad configurations, and are RoHS compliant, ensuring they meet environmental standards. Ideal applications include sensor signal conditioning, low voltage current sensing, and filter circuits.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 488-NCV20091SN3T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCV20091SN3T1GDKR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCV20091SN3T1GDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCV20091SN3T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCV20091SN3T1GCT-ND
Instrumentation, Op Amps, Buffer Amps 488-NCV20091SN3T1GCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 488-NCV20091SN3T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-NCV20091SN3T1GTR-ND
Instrumentation, Op Amps, Buffer Amps 488-NCV20091SN3T1GTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Op Amps - 1958783P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1958783P
Op Amps 1958783P
onsemi NCV20091SN3T1G

onsemi NCV20091SN3T1G

Supplier's Site
Op Amps - 1958783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1958783
Op Amps 1958783
onsemi NCV20091SN3T1G

onsemi NCV20091SN3T1G

Supplier's Site
Op Amps - 1958782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1958782
Op Amps 1958782
onsemi NCV20091SN3T1G

onsemi NCV20091SN3T1G

Supplier's Site
Automotive 350kHz 5.5V Operational Amplifier IC - 687-NCV20091SN3T1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 350kHz 5.5V Operational Amplifier IC
687-NCV20091SN3T1G
Automotive 350kHz 5.5V Operational Amplifier IC 687-NCV20091SN3T1G
Op Amp, 350kHz, 5.5V RRIO, Single, 5-Pin, Automotive Product overview: NCV20091SN3T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 350kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 350kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20091SN3T1G can be used for catalog matching and distributor lookup.

Op Amp, 350kHz, 5.5V RRIO, Single, 5-Pin, Automotive Product overview: NCV20091SN3T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 350kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 350kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20091SN3T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1357521-NCV20091SN3T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1357521-NCV20091SN3T1G
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1357521-NCV20091SN3T1G
Win Source Part Number: 1357521-NCV20091SN3T 1G Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: 5-TSOP Base Product Number: NCV20091 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 23µA Current - Output / Channel: 8.5 mA Number of Circuits: 1 Amplifier Type: General Purpose Slew Rate: 0.15V/µs Gain Bandwidth Product: 350 kHz Current - Input Bias: 1 pA Voltage - Input Offset: 500 µV Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1357521-NCV20091SN3T1G
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: 5-TSOP
Base Product Number: NCV20091
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 23µA
Current - Output / Channel: 8.5 mA
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 0.15V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 500 µV
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
 - NCV20091SN3T1G - Rochester Electronics
Newburyport, MA, United States
1 Func, 4000uV Offset-Max, CMOS, PDSO5

1 Func, 4000uV Offset-Max, CMOS, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCV20091SN3T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCV20091SN3T1G
Integrated Circuits (ICs) - Linear - Amplifiers NCV20091SN3T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site
Opamp, 350Khz, -40 To 125Deg C Rohs Compliant Onsemi - 41AH2093 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 350Khz, -40 To 125Deg C Rohs Compliant Onsemi
41AH2093
Opamp, 350Khz, -40 To 125Deg C Rohs Compliant Onsemi 41AH2093
OPAMP, 350KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

OPAMP, 350KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV20091SN3T1G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCV20091SN3T1G
Instrumentation, OP Amps, Buffer Amps NCV20091SN3T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20091SN3T1G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCV20091SN3T1G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCV20091SN3T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV20091SN3T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCV20091SN3T1G
Instrumentation, OP Amps, Buffer Amps NCV20091SN3T1G
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 488-NCV20091SN3T1GDKR-ND 1958783P 1958783 687-NCV20091SN3T1G 1357521-NCV20091SN3T1G NCV20091SN3T1G NCV20091SN3T1G 41AH2093 NCV20091SN3T1G NCV20091SN3T1G NCV20091SN3T1G
Product Name Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Automotive 350kHz 5.5V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Opamp, 350Khz, -40 To 125Deg C Rohs Compliant Onsemi Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.0230 milliamps 0.0230 milliamps 0.0230 milliamps 0.0230 milliamps
Slew Rate 0.1500 V/µs 0.1500 V/µs 1.50E-7 V/µs 0.1500 V/µs 0.1500 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; SOT-23-5 Thin, TSOT-23-5 SOP; TSOP SOP; Tsop SOT-23-5 Thin, TSOT-23-5 SOP; TSOP-5 Surface Mount Surface Mount SOT; SOT23; SOT-23-5 Thin, TSOT-23-5
Unlock Full Specs
to access all available technical data