onsemi SMD 3MHz 18V TSSOP Operational Amplifier IC NCV20074DTBR2G

Description
4-Ch 3MHz CMOS Op-Amp, 18V, TSSOP-14, Surface Mount Product overview: NCV20074DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 3MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20074DTBR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch 3MHz CMOS Op-Amp, 18V, TSSOP-14, Surface Mount Product overview: NCV20074DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 3MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20074DTBR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3MHz 18V TSSOP Operational Amplifier IC - 687-NCV20074DTBR2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3MHz 18V TSSOP Operational Amplifier IC
687-NCV20074DTBR2G
SMD 3MHz 18V TSSOP Operational Amplifier IC 687-NCV20074DTBR2G
4-Ch 3MHz CMOS Op-Amp, 18V, TSSOP-14, Surface Mount Product overview: NCV20074DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 3MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20074DTBR2G can be used for catalog matching and distributor lookup.

4-Ch 3MHz CMOS Op-Amp, 18V, TSSOP-14, Surface Mount Product overview: NCV20074DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 3MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCV20074DTBR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NCV20074DTBR2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 4000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 4000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV20074DTBR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV20074DTBR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCV20074DTBR2GOSCT-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV20074DTBR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV20074DTBR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCV20074DTBR2GOSTR-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCV20074DTBR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCV20074DTBR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCV20074DTBR2GOSDKR-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20074DTBR2G - 1082489-NCV20074DTBR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20074DTBR2G
1082489-NCV20074DTBR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20074DTBR2G 1082489-NCV20074DTBR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1082489-NCV20074DTBR 2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.4 V/μs Current - Input Bias: 1.5nA Voltage - Input Offset: 1.3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 465μA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 3.2MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082489-NCV20074DTBR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.4 V/μs
Current - Input Bias: 1.5nA
Voltage - Input Offset: 1.3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 465μA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 3.2MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCV20074DTBR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCV20074DTBR2G
Integrated Circuits (ICs) - Linear - Amplifiers NCV20074DTBR2G
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NCV20074DTBR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCV20074DTBR2G
Instrumentation, OP Amps, Buffer Amps NCV20074DTBR2G
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Op-Amp, Aec-Q100, 3Mhz, 2.7V/us, Tssop14; No. Of Amplifiers Onsemi - 50AC6366 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Aec-Q100, 3Mhz, 2.7V/us, Tssop14; No. Of Amplifiers Onsemi
50AC6366
Op-Amp, Aec-Q100, 3Mhz, 2.7V/us, Tssop14; No. Of Amplifiers Onsemi 50AC6366
OP-AMP, AEC-Q100, 3MHZ, 2.7V/US, TSSOP14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:2.7V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

OP-AMP, AEC-Q100, 3MHZ, 2.7V/US, TSSOP14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:2.7V/µs; Supply Voltage Range:2.7V to 36V, ± 1.35V to ± 18V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCV20074DTBR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCV20074DTBR2G
Instrumentation, OP Amps, Buffer Amps NCV20074DTBR2G
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCV20074DTBR2G
Operational Amplifiers - Op Amps NCV20074DTBR2G
Operational Amplifiers - Op Amps R2R QUAD AMPLIFIER

Operational Amplifiers - Op Amps R2R QUAD AMPLIFIER

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20074DTBR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCV20074DTBR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCV20074DTBR2G
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-NCV20074DTBR2G NCV20074DTBR2G NCV20074DTBR2GOSCT-ND 1082489-NCV20074DTBR2G NCV20074DTBR2G NCV20074DTBR2G 50AC6366 NCV20074DTBR2G NCV20074DTBR2G NCV20074DTBR2G
Product Name SMD 3MHz 18V TSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV20074DTBR2G Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op-Amp, Aec-Q100, 3Mhz, 2.7V/us, Tssop14; No. Of Amplifiers Onsemi Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 2.7 volts 2.7 volts
Slew Rate 2.4 V/µs 2.4 V/µs 2.4 V/µs 2.40E-6 V/µs 2.4 V/µs 2.4 V/µs
Bandwidth 3.2 MHz 3.2 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903QCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3584JM - Lingto Electronic Limited
Specs
Source Current (IS) 6.5 milliamps
View Details
Op Amps - 1223383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; Sot-25
Number of Pins 5
View Details