TIMER, SINGLE, 16V, SOIC-8; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Generators |
| Product Number | 42Y0863 |
| Product Name | Timer, Single, 16V, Soic-8; Frequency Onsemi |
| Device Type | Generator |