onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NCV1455BDR2G NCV1455BDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025115-NCV1455BDR2G Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025115-NCV1455BDR2G Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NCV1455BDR2G
025115-NCV1455BDR2G
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NCV1455BDR2G 025115-NCV1455BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 025115-NCV1455BDR2G Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025115-NCV1455BDR2G
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Programmable Timers and Oscillators - NCV1455BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
NCV1455BDR2GOSTR-ND
Programmable Timers and Oscillators NCV1455BDR2GOSTR-ND
555 Type, Timer/Oscillator (Single) IC 8-SOIC

555 Type, Timer/Oscillator (Single) IC 8-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - NCV1455BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
NCV1455BDR2GOSCT-ND
Programmable Timers and Oscillators NCV1455BDR2GOSCT-ND
555 Type, Timer/Oscillator (Single) IC 8-SOIC

555 Type, Timer/Oscillator (Single) IC 8-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - NCV1455BDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
NCV1455BDR2GOSDKR-ND
Programmable Timers and Oscillators NCV1455BDR2GOSDKR-ND
555 Type, Timer/Oscillator (Single) IC 8-SOIC

555 Type, Timer/Oscillator (Single) IC 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Automotive SOIC Clock and Timing IC
689-NCV1455BDR2G
Automotive SOIC Clock and Timing IC 689-NCV1455BDR2G
Standard Timer Single -40°C 125°C Automotive 8-Pin SOIC N T/R Product overview: NCV1455BDR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NCV1455BDR2G can be used for catalog matching and distributor lookup.

Standard Timer Single -40°C 125°C Automotive 8-Pin SOIC N T/R Product overview: NCV1455BDR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NCV1455BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - NCV1455BDR2G - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
NCV1455BDR2G
Programmable Timers and Oscillators NCV1455BDR2G
IC OSC SINGLE TIMER 8SOIC

IC OSC SINGLE TIMER 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number 025115-NCV1455BDR2G NCV1455BDR2GOSTR-ND 689-NCV1455BDR2G NCV1455BDR2G
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NCV1455BDR2G Programmable Timers and Oscillators Automotive SOIC Clock and Timing IC Programmable Timers and Oscillators
Package Type Surface Mount; 8-SOIC Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel Surface Mount; SOIC; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 7PF Clock and Timing IC - 171-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
 - MD8284A/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver; Clock Generator
Package Type DIP
View Details
5 suppliers
TLC555M Low Power LinCMOS<TM> Timer - TLC555MJGB - Texas Instruments
Specs
Package Type CDIP,LCCC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HC4046ADB,118-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
6 suppliers