onsemi Interface - Interface - Sensor and Detector Interfaces - NCV1124DR2G NCV1124DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060103-NCV1124DR2G Packaging: Reel - TR Type: Variable Reluctance Mounting: SMD (SMT) Output Type: Logic Input Type: Logic Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060103-NCV1124DR2G Packaging: Reel - TR Type: Variable Reluctance Mounting: SMD (SMT) Output Type: Logic Input Type: Logic Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - NCV1124DR2G - 060103-NCV1124DR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - NCV1124DR2G
060103-NCV1124DR2G
Interface - Interface - Sensor and Detector Interfaces - NCV1124DR2G 060103-NCV1124DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 060103-NCV1124DR2G Packaging: Reel - TR Type: Variable Reluctance Mounting: SMD (SMT) Output Type: Logic Input Type: Logic Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060103-NCV1124DR2G
Packaging: Reel - TR
Type: Variable Reluctance
Mounting: SMD (SMT)
Output Type: Logic
Input Type: Logic
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensor and Detector Interfaces - NCV1124DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
NCV1124DR2GOSDKR-ND
Sensor and Detector Interfaces NCV1124DR2GOSDKR-ND
IC SENSOR DUAL VAR-RELUCT 8-SOIC

IC SENSOR DUAL VAR-RELUCT 8-SOIC

Buy Now Datasheet
Sensor and Detector Interfaces - NCV1124DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
NCV1124DR2GOSTR-ND
Sensor and Detector Interfaces NCV1124DR2GOSTR-ND
IC SENSOR DUAL VAR-RELUCT 8-SOIC

IC SENSOR DUAL VAR-RELUCT 8-SOIC

Buy Now Datasheet
Sensor and Detector Interfaces - NCV1124DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
NCV1124DR2GOSCT-ND
Sensor and Detector Interfaces NCV1124DR2GOSCT-ND
IC SENSOR DUAL VAR-RELUCT 8-SOIC

IC SENSOR DUAL VAR-RELUCT 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Automotive 5.5V 5mA SOIC Interface Transceiver IC
752-NCV1124DR2G
Automotive 5.5V 5mA SOIC Interface Transceiver IC 752-NCV1124DR2G
Sensor and Detector Interface 5.5V 5mA Automotive 8-Pin SOIC N T/R Product overview: NCV1124DR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V, 5mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5.5V, 5mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-NCV1124DR2G can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 5.5V 5mA Automotive 8-Pin SOIC N T/R Product overview: NCV1124DR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V, 5mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5.5V, 5mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-NCV1124DR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - NCV1124DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
NCV1124DR2G
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces NCV1124DR2G
IC SENSOR DUAL VAR-RELUCT 8-SOIC

IC SENSOR DUAL VAR-RELUCT 8-SOIC

Supplier's Site
Interface - Sensor and Detector Interfaces - NCV1124DR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
NCV1124DR2G
Interface - Sensor and Detector Interfaces NCV1124DR2G
IC SENSOR DUAL VAR-RELUCT 8-SOIC

IC SENSOR DUAL VAR-RELUCT 8-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Sensor Interface
NCV1124DR2G
Sensor Interface NCV1124DR2G
Sensor Interface DUAL VARIABLE RELUCTANCE

Sensor Interface DUAL VARIABLE RELUCTANCE

Buy Now
Sensor and Detector Interfaces - NCV1124DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
NCV1124DR2G
Sensor and Detector Interfaces NCV1124DR2G
IC SENSOR DUAL VAR-RELUCT 8-SOIC

IC SENSOR DUAL VAR-RELUCT 8-SOIC

Buy Now Datasheet
Sensor and Detector Interfaces - NCV1124DR2G - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
NCV1124DR2G
Sensor and Detector Interfaces NCV1124DR2G
IC SENSOR DUAL VAR-RELUCT 8-SOIC

IC SENSOR DUAL VAR-RELUCT 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 060103-NCV1124DR2G NCV1124DR2GOSDKR-ND 752-NCV1124DR2G NCV1124DR2G NCV1124DR2G NCV1124DR2G NCV1124DR2G NCV1124DR2G
Product Name Interface - Interface - Sensor and Detector Interfaces - NCV1124DR2G Sensor and Detector Interfaces Automotive 5.5V 5mA SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor Interface Sensor and Detector Interfaces Sensor and Detector Interfaces
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details