onsemi Interface - Interface - Sensor and Detector Interfaces - NCV1124DG NCV1124DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230559-NCV1124DG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230559-NCV1124DG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - NCV1124DG - 1230559-NCV1124DG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - NCV1124DG
1230559-NCV1124DG
Interface - Interface - Sensor and Detector Interfaces - NCV1124DG 1230559-NCV1124DG
Manufacturer: ON Semiconductor Win Source Part Number: 1230559-NCV1124DG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230559-NCV1124DG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Sensor and Detector Interfaces - NCV1124DGOS-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
NCV1124DGOS-ND
Sensor and Detector Interfaces NCV1124DGOS-ND
IC SENSOR DUAL VAR-RELUCT 8-SOIC

IC SENSOR DUAL VAR-RELUCT 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - NCV1124DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
NCV1124DG
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces NCV1124DG
IC SENSOR DUAL VAR-RELUCT 8-SOIC

IC SENSOR DUAL VAR-RELUCT 8-SOIC

Supplier's Site
Sensor and Detector Interfaces - NCV1124DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
NCV1124DG
Sensor and Detector Interfaces NCV1124DG
IC SENSOR DUAL VAR-RELUCT 8-SOIC

IC SENSOR DUAL VAR-RELUCT 8-SOIC

Buy Now Datasheet
Interface Sensor, 8-Soic; Ic Interface Type Onsemi - 02M9852 - Newark, An Avnet Company
Chicago, IL, United States
Interface Sensor, 8-Soic; Ic Interface Type Onsemi
02M9852
Interface Sensor, 8-Soic; Ic Interface Type Onsemi 02M9852
INTERFACE SENSOR, 8-SOIC; IC Interface Type:-; Interface Applications:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:-; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

INTERFACE SENSOR, 8-SOIC; IC Interface Type:-; Interface Applications:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:-; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1230559-NCV1124DG NCV1124DGOS-ND NCV1124DG NCV1124DG 02M9852
Product Name Interface - Interface - Sensor and Detector Interfaces - NCV1124DG Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Interface Sensor, 8-Soic; Ic Interface Type Onsemi
Device Type Sensor Interface Sensor Interface Storage Interface
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913253 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066D,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Interface Transceiver IC - 722-SI2415-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers