onsemi Ldo, Fixed, 1.8V, 1A, Sot223-3; Output Type Onsemi NCV1117ST18T3G

Description
LDO, FIXED, 1.8V, 1A, SOT223-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.8V, 1A, SOT223-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 1A, Sot223-3; Output Type Onsemi - 81Y6962 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 1A, Sot223-3; Output Type Onsemi
81Y6962
Ldo, Fixed, 1.8V, 1A, Sot223-3; Output Type Onsemi 81Y6962
LDO, FIXED, 1.8V, 1A, SOT223-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 1.8V, 1A, SOT223-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:20V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Voltage Regulator, Ldo, Fixed And Adjustable, 1.0 A / Reel Onsemi - 71R6664 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, Ldo, Fixed And Adjustable, 1.0 A / Reel Onsemi
71R6664
Linear Voltage Regulator, Ldo, Fixed And Adjustable, 1.0 A / Reel Onsemi 71R6664
Linear Voltage Regulator, LDO, Fixed and Adjustable, 1.0 A / REEL

Linear Voltage Regulator, LDO, Fixed and Adjustable, 1.0 A / REEL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 81Y6962 71R6664
Product Name Ldo, Fixed, 1.8V, 1A, Sot223-3; Output Type Onsemi Linear Voltage Regulator, Ldo, Fixed And Adjustable, 1.0 A / Reel Onsemi
Input Voltage ? to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details