onsemi Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers NCV1034DR2G

Description
Win Source Part Number: 1345299-NCV1034DR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Output Type: PWM Function: Step-Down Topology: Buck Frequency - Switching: 25kHz ~ 500kHz Control Features: Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: Yes Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 10V ~ 18V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV1034
Request a Quote Datasheet
Description
Win Source Part Number: 1345299-NCV1034DR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Output Type: PWM Function: Step-Down Topology: Buck Frequency - Switching: 25kHz ~ 500kHz Control Features: Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: Yes Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 10V ~ 18V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV1034
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1345299-NCV1034DR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1345299-NCV1034DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1345299-NCV1034DR2G
Win Source Part Number: 1345299-NCV1034DR2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Output Type: PWM Function: Step-Down Topology: Buck Frequency - Switching: 25kHz ~ 500kHz Control Features: Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: Yes Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 10V ~ 18V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV1034

Win Source Part Number: 1345299-NCV1034DR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Output Type: PWM
Function: Step-Down
Topology: Buck
Frequency - Switching: 25kHz ~ 500kHz
Control Features: Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: Yes
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 10V ~ 18V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV1034

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - NCV1034DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
NCV1034DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers NCV1034DR2G
HV PWM BUCK CONTROLLER

HV PWM BUCK CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1345299-NCV1034DR2G NCV1034DR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
RF Front End (LNA + PA) - 2312-QPF4006TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261053-SI2404-D-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers