onsemi Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT75DR2G NCT75DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 139527-NCT75DR2G Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: 0°C to 70°C (-55°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 139527-NCT75DR2G Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: 0°C to 70°C (-55°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT75DR2G - 139527-NCT75DR2G - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT75DR2G
139527-NCT75DR2G
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT75DR2G 139527-NCT75DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 139527-NCT75DR2G Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: 0°C to 70°C (-55°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 139527-NCT75DR2G
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: 0°C to 70°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - NCT75DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
NCT75DR2GOSCT-ND
Analog and Digital Output NCT75DR2GOSCT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - NCT75DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
NCT75DR2GOSTR-ND
Analog and Digital Output NCT75DR2GOSTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - NCT75DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
NCT75DR2GOSDKR-ND
Analog and Digital Output NCT75DR2GOSDKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC

Buy Now Datasheet
Temperature Sensor, 12 Bit, 3C, Soic-8; Ic Output Type Onsemi - 40T5066 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 12 Bit, 3C, Soic-8; Ic Output Type Onsemi
40T5066
Temperature Sensor, 12 Bit, 3C, Soic-8; Ic Output Type Onsemi 40T5066
TEMPERATURE SENSOR, 12 BIT, 3C, SOIC-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 12 BIT, 3C, SOIC-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Temperature Sensor Ic, Open Drn, Soic-8; Ic Output Type Onsemi - 14AC4681 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Open Drn, Soic-8; Ic Output Type Onsemi
14AC4681
Temperature Sensor Ic, Open Drn, Soic-8; Ic Output Type Onsemi 14AC4681
TEMPERATURE SENSOR IC, OPEN DRN, SOIC-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; SupplyRoHS Compliant: Yes

TEMPERATURE SENSOR IC, OPEN DRN, SOIC-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; SupplyRoHS Compliant: Yes

Supplier's Site
Temperature Sensor Ic, Open Drn, Soic-8; Ic Output Type Onsemi - 85AC2079 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Open Drn, Soic-8; Ic Output Type Onsemi
85AC2079
Temperature Sensor Ic, Open Drn, Soic-8; Ic Output Type Onsemi 85AC2079
TEMPERATURE SENSOR IC, OPEN DRN, SOIC-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; SupplyRoHS Compliant: Yes

TEMPERATURE SENSOR IC, OPEN DRN, SOIC-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - NCT75DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
NCT75DR2G
Sensors, Transducers - Temperature Sensors - Analog and Digital Output NCT75DR2G
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site
Analog and Digital Output - NCT75DR2G - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
NCT75DR2G
Analog and Digital Output NCT75DR2G
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 139527-NCT75DR2G NCT75DR2GOSCT-ND 40T5066 14AC4681 NCT75DR2G NCT75DR2G
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT75DR2G Analog and Digital Output Temperature Sensor, 12 Bit, 3C, Soic-8; Ic Output Type Onsemi Temperature Sensor Ic, Open Drn, Soic-8; Ic Output Type Onsemi Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLT-1-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750A-SS8M-B - 862126-AT30TS750A-SS8M-B - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details