onsemi Analog and Digital Output NCT72CMNR2G

Description
Temperature Sensor
Request a Quote Datasheet
Description
Temperature Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 488-NCT72CMNR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
488-NCT72CMNR2GTR-ND
Analog and Digital Output 488-NCT72CMNR2GTR-ND
Temperature Sensor

Temperature Sensor

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT72CMNR2G - 1230546-NCT72CMNR2G - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT72CMNR2G
1230546-NCT72CMNR2G
Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT72CMNR2G 1230546-NCT72CMNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230546-NCT72CMNR2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Package: 8-VFDFN Exposed Pad Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 2.8 V ~ 3.6 V Test Condition: -20°C ~ 110°C Resolution: 8 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±2.5°C Family Name: NCT72CMNR2G Categories: Sensors, Transducers Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-DFN (3x3) Alternative Parts (Cross-Reference): NCT72CMTR2G; NCT72DMNR2G; Introduction Date: June 22, 2011 ECCN: EAR99 Country of Origin: Malaysia Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230546-NCT72CMNR2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Package: 8-VFDFN Exposed Pad
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 2.8 V ~ 3.6 V
Test Condition: -20°C ~ 110°C
Resolution: 8 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Accuracy - Highest (Lowest): ±2.5°C
Family Name: NCT72CMNR2G
Categories: Sensors, Transducers
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-DFN (3x3)
Alternative Parts (Cross-Reference): NCT72CMTR2G; NCT72DMNR2G;
Introduction Date: June 22, 2011
ECCN: EAR99
Country of Origin: Malaysia
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - NCT72CMNR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
NCT72CMNR2G
Sensors, Transducers - Temperature Sensors - Analog and Digital Output NCT72CMNR2G
SENSOR DIGITAL -40C-125C 8DFN

SENSOR DIGITAL -40C-125C 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 488-NCT72CMNR2GTR-ND 1230546-NCT72CMNR2G NCT72CMNR2G
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - NCT72CMNR2G Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 8-VFDFN Exposed Pad Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Config. Lab. Temperature Sensor - K-FS63LTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3902-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
LM35 Precision Centigrade Temperature Sensor - LM35H - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
5 suppliers