onsemi Linear - Linear - Amplifiers - Audio - NCS8353MNTXG NCS8353MNTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060097-NCS8353MNTXG Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 20W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (5x5) Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 8 V to 26 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060097-NCS8353MNTXG Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 20W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (5x5) Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 8 V to 26 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - NCS8353MNTXG - 060097-NCS8353MNTXG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - NCS8353MNTXG
060097-NCS8353MNTXG
Linear - Linear - Amplifiers - Audio - NCS8353MNTXG 060097-NCS8353MNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 060097-NCS8353MNTXG Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 20W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-QFN (5x5) Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 8 V to 26 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060097-NCS8353MNTXG
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 20W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-QFN (5x5)
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 8 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 060097-NCS8353MNTXG
Product Name Linear - Linear - Amplifiers - Audio - NCS8353MNTXG
Supply Voltage Other; 8 V ~ 26 V
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - CY7C63310-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
2 suppliers