onsemi Interface - Interface - Analog Switches - Special Purpose - NCS6433DTBR2G NCS6433DTBR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230533-NCS6433DTBR2 G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: RGB Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Video Operating Supply Voltage: 4.75 V ~ 5.25 V -3db Bandwidth: 570MHz Number of Channels: 4 Part Status: Obsolete(EOL) Family Name: NCS6433 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 10 Ohm Alternative Parts (Cross-Reference): 74FST3257DTR2G; 74FST3257DTG; Introduction Date: July 22, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230533-NCS6433DTBR2 G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: RGB Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Video Operating Supply Voltage: 4.75 V ~ 5.25 V -3db Bandwidth: 570MHz Number of Channels: 4 Part Status: Obsolete(EOL) Family Name: NCS6433 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 10 Ohm Alternative Parts (Cross-Reference): 74FST3257DTR2G; 74FST3257DTG; Introduction Date: July 22, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - NCS6433DTBR2G - 1230533-NCS6433DTBR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - NCS6433DTBR2G
1230533-NCS6433DTBR2G
Interface - Interface - Analog Switches - Special Purpose - NCS6433DTBR2G 1230533-NCS6433DTBR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230533-NCS6433DTBR2 G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: RGB Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Video Operating Supply Voltage: 4.75 V ~ 5.25 V -3db Bandwidth: 570MHz Number of Channels: 4 Part Status: Obsolete(EOL) Family Name: NCS6433 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 10 Ohm Alternative Parts (Cross-Reference): 74FST3257DTR2G; 74FST3257DTG; Introduction Date: July 22, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230533-NCS6433DTBR2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RGB
Package: 16-TSSOP (0.173", 4.40mm Width)
Applications: Video
Operating Supply Voltage: 4.75 V ~ 5.25 V
-3db Bandwidth: 570MHz
Number of Channels: 4
Part Status: Obsolete(EOL)
Family Name: NCS6433
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 10 Ohm
Alternative Parts (Cross-Reference): 74FST3257DTR2G; 74FST3257DTG;
Introduction Date: July 22, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - NCS6433DTBR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
NCS6433DTBR2G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose NCS6433DTBR2G
IC VIDEO SW QUAD 2:1 16-TSSOP

IC VIDEO SW QUAD 2:1 16-TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1230533-NCS6433DTBR2G NCS6433DTBR2G
Product Name Interface - Interface - Analog Switches - Special Purpose - NCS6433DTBR2G Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface Transceiver IC - 702-SI3200-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers