Win Source Part Number: 1028411-NCS5650MNTXG
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Function: PLC Line Driver
Current - Supply: 20mA
Voltage - Supply: 6V ~ 12V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): OPA2695IRGTT; EL4543IL; ONET4251PARGTR; LM324QT; TSX634IQ4T; TSX564IQ4T;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCS5650MNTXG-ON
Base Product Number: NCS5650
Product Status: Obsolete
2A Bus Transceiver, 80MHz GBW, 1.5A Out, QFN, 2-Ch Product overview: NCS5650MNTXG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 80MHz, 1.5A, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2A, 80MHz, 1.5A, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-NCS5650MNTXG can be used for catalog matching and distributor lookup.
Telecom IC PLC Line Driver 20-QFN (4x4)
IC TELECOM INTERFACE 20QFN
IC TELECOM INTERFACE 20QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1028411-NCS5650MNTXG | 702-NCS5650MNTXG | NCS5650MNTXG | NCS5650MNTXG | NCS5650MNTXG |
| Product Name | Integrated Circuits (ICs) - Interface - Telecom | 2A 80MHz 1.5A QFN Interface Transceiver IC | Telecom | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface |