onsemi Integrated Circuits (ICs) - PMIC - Power Management - Specialized NCS37014MNTWG

Description
Win Source Part Number: 1081854-NCS37014MNTW G Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 575µA Voltage - Supply: 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 95°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: onsemi Other Names: 488-NCS37014MNTWGTR, 488-NCS37014MNTWGCT, 488-NCS37014MNTWGDKR Base Product Number: NCS37014
Request a Quote Datasheet
Description
Win Source Part Number: 1081854-NCS37014MNTW G Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 575µA Voltage - Supply: 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 95°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: onsemi Other Names: 488-NCS37014MNTWGTR, 488-NCS37014MNTWGCT, 488-NCS37014MNTWGDKR Base Product Number: NCS37014
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1081854-NCS37014MNTWG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1081854-NCS37014MNTWG
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1081854-NCS37014MNTWG
Win Source Part Number: 1081854-NCS37014MNTW G Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 575µA Voltage - Supply: 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 95°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: onsemi Other Names: 488-NCS37014MNTWGTR, 488-NCS37014MNTWGCT, 488-NCS37014MNTWGDKR Base Product Number: NCS37014

Win Source Part Number: 1081854-NCS37014MNTWG
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 575µA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 95°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: onsemi
Other Names: 488-NCS37014MNTWGTR,488-NCS37014MNTWGCT,488-NCS37014MNTWGDKR
Base Product Number: NCS37014

Buy Now Datasheet
Power Management - Specialized - NCS37014MNTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
NCS37014MNTWG
Power Management - Specialized NCS37014MNTWG
Ground Fault Protection PMIC 16-QFN (3x3)

Ground Fault Protection PMIC 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1081854-NCS37014MNTWG NCS37014MNTWG
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220333 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details