onsemi PMIC - PMIC - Power Management - Specialized - NCS37012MNTWG NCS37012MNTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887082-NCS37012MNTWG Operating Temperature Range: -40°C ~ 85°C Features: Ground Fault Protection PMIC 16-QFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCS37012 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCS37012MNTWGOSTR, NCS37012MNTWGOSDKR, NCS37012MNTWGOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887082-NCS37012MNTWG Operating Temperature Range: -40°C ~ 85°C Features: Ground Fault Protection PMIC 16-QFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCS37012 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCS37012MNTWGOSTR, NCS37012MNTWGOSDKR, NCS37012MNTWGOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NCS37012MNTWG - 887082-NCS37012MNTWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NCS37012MNTWG
887082-NCS37012MNTWG
PMIC - PMIC - Power Management - Specialized - NCS37012MNTWG 887082-NCS37012MNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 887082-NCS37012MNTWG Operating Temperature Range: -40°C ~ 85°C Features: Ground Fault Protection PMIC 16-QFN (3x3) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCS37012 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCS37012MNTWGOSTR, NCS37012MNTWGOSDKR, NCS37012MNTWGOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 887082-NCS37012MNTWG
Operating Temperature Range: -40°C ~ 85°C
Features: Ground Fault Protection PMIC 16-QFN (3x3)
Package: Reel - TR
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCS37012
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCS37012MNTWGOSTR, NCS37012MNTWGOSDKR, NCS37012MNTWGOSCT

Buy Now Datasheet
Power Management - Specialized - NCS37012MNTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
NCS37012MNTWG
Power Management - Specialized NCS37012MNTWG
Ground Fault Protection PMIC 16-QFN (3x3)

Ground Fault Protection PMIC 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 887082-NCS37012MNTWG NCS37012MNTWG
Product Name PMIC - PMIC - Power Management - Specialized - NCS37012MNTWG Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7098180P - RS Components, Ltd.
Specs
Type SOIC; SOIC
Pins 8
Operating Temperature 40 C (104 F)
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details