onsemi PMIC - PMIC - Power Management - Specialized - NCS37010MNTWG NCS37010MNTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 848247-NCS37010MNTWG Features: PMIC Package: Reel - TR Family Name: NCS37010 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCS37010MNTWGOSTR, NCS37010MNTWGOSCT, NCS37010MNTWGOSDKR, NCS37010MNTWG-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 848247-NCS37010MNTWG Features: PMIC Package: Reel - TR Family Name: NCS37010 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCS37010MNTWGOSTR, NCS37010MNTWGOSCT, NCS37010MNTWGOSDKR, NCS37010MNTWG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NCS37010MNTWG - 848247-NCS37010MNTWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NCS37010MNTWG
848247-NCS37010MNTWG
PMIC - PMIC - Power Management - Specialized - NCS37010MNTWG 848247-NCS37010MNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 848247-NCS37010MNTWG Features: PMIC Package: Reel - TR Family Name: NCS37010 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCS37010MNTWGOSTR, NCS37010MNTWGOSCT, NCS37010MNTWGOSDKR, NCS37010MNTWG-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 848247-NCS37010MNTWG
Features: PMIC
Package: Reel - TR
Family Name: NCS37010
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCS37010MNTWGOSTR, NCS37010MNTWGOSCT, NCS37010MNTWGOSDKR, NCS37010MNTWG-ND

Buy Now Datasheet
Power Management - Specialized - NCS37010MNTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
NCS37010MNTWG
Power Management - Specialized NCS37010MNTWG
Ground Fault Protection PMIC 16-QFN (3x3)

Ground Fault Protection PMIC 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 848247-NCS37010MNTWG NCS37010MNTWG
Product Name PMIC - PMIC - Power Management - Specialized - NCS37010MNTWG Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TRG4 - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details